☰
CA3130E
CA3130E
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Intersil
Datasheet:   CA3130E Datasheet
History Price: Obsolete
In Stock: 46160
CA3130E vs CA3080E
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
Transconductance
Number of Circuits
1
1
Output Type
-
Push-Pull
Slew Rate
30V/μs
75V/μs
Gain Bandwidth Product
15 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
5 pA
2 μA
Voltage - Input Offset
8 mV
400 μV
Current - Supply
10mA
1mA
Current - Output / Channel
45 mA
650 μA
Voltage - Supply Span (Min)
5 V
4 V
Voltage - Supply Span (Max)
16 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP