Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Intersil CA3130E
CA3130E
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:
Intersil
Datasheet:
CA3130E Datasheet
History Price: Obsolete
In Stock: 46160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA3130E vs CA3280E
Part No
CA3130E
CA3280E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Intersil
Renesas Electronics
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
Transconductance
Number of Circuits
1
2
Output Type
-
-
Slew Rate
30V/μs
125V/μs
Gain Bandwidth Product
15 MHz
9 MHz
-3db Bandwidth
-
-
Current - Input Bias
5 pA
1.8 μA
Voltage - Input Offset
8 mV
800 μV
Current - Supply
10mA
2mA (x2 Channels)
Current - Output / Channel
45 mA
410 μA
Voltage - Supply Span (Min)
5 V
4 V
Voltage - Supply Span (Max)
16 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
16-PDIP