☰
CA3130M
CA3130M
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Intersil
Datasheet:   CA3130M Datasheet
History Price: Obsolete
In Stock: 18640
CA3130M vs CA358E
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
30V/μs
-
Gain Bandwidth Product
15 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
5 pA
45 nA
Voltage - Input Offset
8 mV
2 mV
Current - Supply
10mA
1.5mA
Current - Output / Channel
45 mA
40 mA
Voltage - Supply Span (Min)
5 V
3 V
Voltage - Supply Span (Max)
16 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP