Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rochester Electronics CA3140AT/B
CA3140AT/B
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
CA3140 - OPERATIONAL AMPLIFIER,
Manufacturer:
Rochester Electronics
Datasheet:
CA3140AT/B Datasheet
History Price: $255.36000
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA3140AT/B vs CA3410E
Part No
CA3140AT/B
CA3410E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rochester Electronics
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
4
Output Type
-
-
Slew Rate
9V/μs
1.5V/μs
Gain Bandwidth Product
4.5 MHz
5.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
10 pA
Voltage - Input Offset
2 mV
8 mV
Current - Supply
4mA
8mA
Current - Output / Channel
40 mA
35 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
14-DIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
14-PDIP