CA3140AT/B
CA3140AT/B
Active
Description:  CA3140 - OPERATIONAL AMPLIFIER,
Manufacturer:  Rochester Electronics
Datasheet:   CA3140AT/B Datasheet
History Price: $255.36000
In Stock: 23200
CA3140AT/B vs CA3420EZ
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
9V/μs
0.5V/μs
Gain Bandwidth Product
4.5 MHz
500 kHz
-3db Bandwidth
-
-
Current - Input Bias
-
0.05 pA
Voltage - Input Offset
2 mV
5 mV
Current - Supply
4mA
450μA
Current - Output / Channel
40 mA
2.6 mA
Voltage - Supply Span (Min)
4 V
2 V
Voltage - Supply Span (Max)
36 V
20 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
8-DIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
8-PDIP