☰
CA3140E
CA3140E
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Renesas Electronics
Datasheet:   CA3140E Datasheet
History Price: Obsolete
In Stock: 1680
CA3140E vs CA3060E
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
3
Output Type
-
-
Slew Rate
9V/μs
8V/μs
Gain Bandwidth Product
4.5 MHz
110 kHz
-3db Bandwidth
-
-
Current - Input Bias
10 pA
2.5 μA
Voltage - Input Offset
5 mV
1 mV
Current - Supply
4mA
850μA
Current - Output / Channel
40 mA
-
Voltage - Supply Span (Min)
4 V
36 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
16-PDIP