☰
CA3140E
CA3140E
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Renesas Electronics
Datasheet:   CA3140E Datasheet
History Price: Obsolete
In Stock: 1680
CA3140E vs CA3280E
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
Transconductance
Number of Circuits
1
2
Output Type
-
-
Slew Rate
9V/μs
125V/μs
Gain Bandwidth Product
4.5 MHz
9 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 pA
1.8 μA
Voltage - Input Offset
5 mV
800 μV
Current - Supply
4mA
2mA (x2 Channels)
Current - Output / Channel
40 mA
410 μA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
16-PDIP