CA3140MZ96
CA3140MZ96
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   CA3140MZ96 Datasheet
History Price: $3.46000
In Stock: 4400
CA3140MZ96 vs CA3440M
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
9V/μs
0.3V/μs
Gain Bandwidth Product
4.5 MHz
63 kHz
-3db Bandwidth
-
-
Current - Input Bias
10 pA
10 pA
Voltage - Input Offset
5 mV
5 mV
Current - Supply
4mA
10μA
Current - Output / Channel
40 mA
15 mA
Voltage - Supply Span (Min)
4 V
5 V
Voltage - Supply Span (Max)
36 V
15 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC