Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rochester Electronics CA3140T
CA3140T
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:
Rochester Electronics
Datasheet:
CA3140T Datasheet
History Price: Active
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA3140T vs CA3140AMZ96
Part No
CA3140T
CA3140AMZ96
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rochester Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
9V/μs
9V/μs
Gain Bandwidth Product
4.5 MHz
4.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
10 pA
Voltage - Input Offset
5 mV
2 mV
Current - Supply
4mA
4mA
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-50 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-99-8
8-SOIC