CA3160AE
CA3160AE
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Rochester Electronics
Datasheet:   CA3160AE Datasheet
History Price: $13.78000
In Stock: 20000
CA3160AE vs CA3140AT/B
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
10V/μs
9V/μs
Gain Bandwidth Product
-
4.5 MHz
-3db Bandwidth
190 kHz
-
Current - Input Bias
-
-
Voltage - Input Offset
2 mV
2 mV
Current - Supply
10mA
4mA
Current - Output / Channel
22 mA
40 mA
Voltage - Supply Span (Min)
5 V
4 V
Voltage - Supply Span (Max)
16 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-PDIP
TO-99-8