CA3160AE
CA3160AE
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Rochester Electronics
Datasheet:   CA3160AE Datasheet
History Price: $13.78000
In Stock: 20000
CA3160AE vs CA3280E
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
Transconductance
Number of Circuits
1
2
Output Type
-
-
Slew Rate
10V/μs
125V/μs
Gain Bandwidth Product
-
9 MHz
-3db Bandwidth
190 kHz
-
Current - Input Bias
-
1.8 μA
Voltage - Input Offset
2 mV
800 μV
Current - Supply
10mA
2mA (x2 Channels)
Current - Output / Channel
22 mA
410 μA
Voltage - Supply Span (Min)
5 V
4 V
Voltage - Supply Span (Max)
16 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
16-PDIP