CA3160AE
CA3160AE
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Rochester Electronics
Datasheet:   CA3160AE Datasheet
History Price: $13.78000
In Stock: 20000
CA3160AE vs CA3420EZ
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
10V/μs
0.5V/μs
Gain Bandwidth Product
-
500 kHz
-3db Bandwidth
190 kHz
-
Current - Input Bias
-
0.05 pA
Voltage - Input Offset
2 mV
5 mV
Current - Supply
10mA
450μA
Current - Output / Channel
22 mA
2.6 mA
Voltage - Supply Span (Min)
5 V
2 V
Voltage - Supply Span (Max)
16 V
20 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP