CA3160T
CA3160T
Active
Description:  IC CMOS 1 CIRCUIT TO99-8
Manufacturer:  Rochester Electronics
Datasheet:   CA3160T Datasheet
History Price: $57.62000
In Stock: 36400
CA3160T vs CA3440M
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
10V/μs
0.3V/μs
Gain Bandwidth Product
4 MHz
63 kHz
-3db Bandwidth
-
-
Current - Input Bias
5 pA
10 pA
Voltage - Input Offset
6 mV
5 mV
Current - Supply
10mA
10μA
Current - Output / Channel
22 mA
15 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
16 V
15 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-99-8
8-SOIC