☰
CA3177E
CA3177E
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Harris Corporation
Datasheet:   CA3177E Datasheet
History Price: $0.54000
In Stock: 8220
CA3177E vs CA3420E
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
-
0.5V/μs
Gain Bandwidth Product
-
500 kHz
-3db Bandwidth
-
-
Current - Input Bias
15 μA
0.05 pA
Voltage - Input Offset
100 mV
5 mV
Current - Supply
3mA
450μA
Current - Output / Channel
-
2.6 mA
Voltage - Supply Span (Min)
30 V
2 V
Voltage - Supply Span (Max)
30 V
20 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP