CA3240AE
CA3240AE
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Intersil
Datasheet:   CA3240AE Datasheet
History Price: Obsolete
In Stock: 19200
CA3240AE vs CA3240EZ
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
9V/μs
9V/μs
Gain Bandwidth Product
4.5 MHz
4.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 pA
10 pA
Voltage - Input Offset
2 mV
5 mV
Current - Supply
8mA (x2 Channels)
8mA (x2 Channels)
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP