CA3260AEZ
CA3260AEZ
Discontinued
Description:  IC CMOS 2 CIRCUIT 8DIP
Manufacturer:  Renesas Electronics
Datasheet:   CA3260AEZ Datasheet
History Price: Discontinued at Digi-Key
In Stock: 33200
CA3260AEZ vs CA3140MZ96S2705
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Obsolete
Amplifier Type
CMOS
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
10V/μs
9V/μs
Gain Bandwidth Product
4 MHz
4.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
5 pA
10 pA
Voltage - Input Offset
2 mV
5 mV
Current - Supply
9mA (x2 Channels)
4mA
Current - Output / Channel
22 mA
40 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
16 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC