CA3260E
CA3260E
Active
Description:  IC CMOS 2 CIRCUIT 8DIP
Manufacturer:  Harris Corporation
Datasheet:   CA3260E Datasheet
History Price: Active
In Stock: 16000
CA3260E vs CA3140MZ
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
10V/μs
9V/μs
Gain Bandwidth Product
4 MHz
4.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
10 pA
Voltage - Input Offset
6 mV
5 mV
Current - Supply
9mA (x2 Channels)
4mA
Current - Output / Channel
45 mA
40 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
16 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC