☰
CA3280E
CA3280E
Obsolete
Description:  IC OPAMP TRANSCOND 2 CIRC 16DIP
Manufacturer:  Renesas Electronics
Datasheet:   CA3280E Datasheet
History Price: Obsolete
In Stock: 45280
CA3280E vs CA3420E
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
Transconductance
General Purpose
Number of Circuits
2
1
Output Type
-
Rail-to-Rail
Slew Rate
125V/μs
0.5V/μs
Gain Bandwidth Product
9 MHz
500 kHz
-3db Bandwidth
-
-
Current - Input Bias
1.8 μA
0.05 pA
Voltage - Input Offset
800 μV
5 mV
Current - Supply
2mA (x2 Channels)
450μA
Current - Output / Channel
410 μA
2.6 mA
Voltage - Supply Span (Min)
4 V
2 V
Voltage - Supply Span (Max)
30 V
20 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
8-PDIP