☰
CA3280E
CA3280E
Obsolete
Description:  IC OPAMP TRANSCOND 2 CIRC 16DIP
Manufacturer:  Renesas Electronics
Datasheet:   CA3280E Datasheet
History Price: Obsolete
In Stock: 45280
CA3280E vs CA3440M
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Transconductance
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
125V/μs
0.3V/μs
Gain Bandwidth Product
9 MHz
63 kHz
-3db Bandwidth
-
-
Current - Input Bias
1.8 μA
10 pA
Voltage - Input Offset
800 μV
5 mV
Current - Supply
2mA (x2 Channels)
10μA
Current - Output / Channel
410 μA
15 mA
Voltage - Supply Span (Min)
4 V
5 V
Voltage - Supply Span (Max)
30 V
15 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
8-SOIC