Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Harris Corporation CA3306CJ3
CA3306CJ3
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
A/D CONVERTER, FLASH METHOD, 6 B
Manufacturer:
Harris Corporation
Datasheet:
CA3306CJ3 Datasheet
History Price: $68.28000
In Stock: 1200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA3306CJ3 vs CA3310E
Part No
CA3306CJ3
CA3310E
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
6
10
Sampling Rate (Per Second)
-
80k
Number of Inputs
1
-
Input Type
Single Ended
-
Data Interface
Parallel
Parallel
Configuration
ADC
-
Ratio - S/H:ADC
0:1
-
Number of A/D Converters
1
-
Architecture
Flash
-
Reference Type
External
-
Voltage - Supply, Analog
3V ~ 8V
-
Voltage - Supply, Digital
3V ~ 8V
-
Features
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-LCC (J-Lead)
24-DIP (0.600", 15.24mm)
Supplier Device Package
20-PLCC (9x9)
24-DIP
Mounting Type
Surface Mount
Through Hole