Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Intersil CA3306M96
CA3306M96
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
ADC, FLASH METHOD, 6-BIT
Manufacturer:
Intersil
Datasheet:
CA3306M96 Datasheet
History Price: $6.27000
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA3306M96 vs CA3306CJ3
Part No
CA3306M96
CA3306CJ3
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Intersil
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
6
6
Sampling Rate (Per Second)
15M
-
Number of Inputs
1
1
Input Type
Differential
Single Ended
Data Interface
Parallel
Parallel
Configuration
ADC
ADC
Ratio - S/H:ADC
-
0:1
Number of A/D Converters
1
1
Architecture
Flash
Flash
Reference Type
External
External
Voltage - Supply, Analog
3V ~ 8V
3V ~ 8V
Voltage - Supply, Digital
3V ~ 8V
3V ~ 8V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-LCC (J-Lead)
Supplier Device Package
20-SOIC
20-PLCC (9x9)
Mounting Type
Surface Mount
Surface Mount