CA3310AE
CA3310AE
Active
Description:  6-BIT, 15 MSPS, FLASH ADC
Manufacturer:  Harris Corporation
Datasheet:   CA3310AE Datasheet
History Price: $3.95000
In Stock: 16000
CA3310AE vs CA3306M
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
10
6
Sampling Rate (Per Second)
80k
15M
Number of Inputs
1
1
Input Type
Single Ended
Differential
Data Interface
Parallel
Parallel
Configuration
-
ADC
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
1
Architecture
-
Flash
Reference Type
External
External
Voltage - Supply, Analog
3V ~ 6V
3V ~ 8V
Voltage - Supply, Digital
3V ~ 6V
3V ~ 8V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-DIP (0.600", 15.24mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-PDIP
20-SOIC
Mounting Type
Through Hole
Surface Mount