Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Harris Corporation CA3310E
CA3310E
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 10BIT 24DIP
Manufacturer:
Harris Corporation
Datasheet:
CA3310E Datasheet
History Price: $6.21000
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA3310E vs CA3306CM96
Part No
CA3310E
CA3306CM96
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
10
6
Sampling Rate (Per Second)
80k
30MHz
Number of Inputs
-
1
Input Type
-
Differential
Data Interface
Parallel
Parallel
Configuration
-
ADC
Ratio - S/H:ADC
-
-
Number of A/D Converters
-
1
Architecture
-
Flash
Reference Type
-
Internal
Voltage - Supply, Analog
-
5V
Voltage - Supply, Digital
-
5V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-DIP (0.600", 15.24mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-DIP
20-SOIC
Mounting Type
Through Hole
Surface Mount