CA3410E
CA3410E
Active
Description:  IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:  Harris Corporation
Datasheet:   CA3410E Datasheet
History Price: $0.89000
In Stock: 14400
CA3410E vs CA3140AT
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
1
Output Type
-
-
Slew Rate
1.5V/μs
9V/μs
Gain Bandwidth Product
5.4 MHz
4.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 pA
-
Voltage - Input Offset
8 mV
2 mV
Current - Supply
8mA
4mA
Current - Output / Channel
35 mA
40 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
14-PDIP
TO-99-8