☰
CA3440E
CA3440E
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Harris Corporation
Datasheet:   CA3440E Datasheet
History Price: $0.25000
In Stock: 47120
CA3440E vs CA3177E
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
-
-
Gain Bandwidth Product
-
-
-3db Bandwidth
-
-
Current - Input Bias
10 pA
15 μA
Voltage - Input Offset
-
100 mV
Current - Supply
-
3mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
5 V
30 V
Voltage - Supply Span (Max)
15 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP