Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation CA3440E
CA3440E
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:
Harris Corporation
Datasheet:
CA3440E Datasheet
History Price: $0.25000
In Stock: 47120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA3440E vs CA3260AE
Part No
CA3440E
CA3260AE
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
1
2
Output Type
-
-
Slew Rate
-
10V/μs
Gain Bandwidth Product
-
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 pA
5 pA
Voltage - Input Offset
-
2 mV
Current - Supply
-
9mA (x2 Channels)
Current - Output / Channel
-
22 mA
Voltage - Supply Span (Min)
5 V
4 V
Voltage - Supply Span (Max)
15 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP