☰
CA3493E
CA3493E
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Harris Corporation
Datasheet:   CA3493E Datasheet
History Price: $0.67000
In Stock: 12720
CA3493E vs CA3240E
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
0.25V/μs
9V/μs
Gain Bandwidth Product
1.2 MHz
4.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
10 pA
Voltage - Input Offset
300 μV
5 mV
Current - Supply
2.3mA
8mA (x2 Channels)
Current - Output / Channel
7 mA
40 mA
Voltage - Supply Span (Min)
36 V
4 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP