Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation CA358E
CA358E
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:
Harris Corporation
Datasheet:
CA358E Datasheet
History Price: $0.17000
In Stock: 7880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA358E vs CA3140AT
Part No
CA358E
CA3140AT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Rochester Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
-
9V/μs
Gain Bandwidth Product
1 MHz
4.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
45 nA
-
Voltage - Input Offset
2 mV
2 mV
Current - Supply
1.5mA
4mA
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
3 V
4 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-PDIP
TO-99-8