☰
CA358E
CA358E
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Harris Corporation
Datasheet:   CA358E Datasheet
History Price: $0.17000
In Stock: 48960
CA358E vs CA3260AE
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
2
2
Output Type
-
-
Slew Rate
-
10V/μs
Gain Bandwidth Product
1 MHz
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
45 nA
5 pA
Voltage - Input Offset
2 mV
2 mV
Current - Supply
1.5mA
9mA (x2 Channels)
Current - Output / Channel
40 mA
22 mA
Voltage - Supply Span (Min)
3 V
4 V
Voltage - Supply Span (Max)
30 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP