☰
CA5260AE
CA5260AE
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Harris Corporation
Datasheet:   CA5260AE Datasheet
History Price: $2.13000
In Stock: 30160
CA5260AE vs CA5160E
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
Rail-to-Rail
-
Slew Rate
5V/μs
10V/μs
Gain Bandwidth Product
3 MHz
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
5 pA
5 pA
Voltage - Input Offset
2 mV
6 mV
Current - Supply
9mA (x2 Channels)
10mA
Current - Output / Channel
22 mA
45 mA
Voltage - Supply Span (Min)
4.5 V
5 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP