☰
CA5260E
CA5260E
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Intersil
Datasheet:   CA5260E Datasheet
History Price: $1.87000
In Stock: 45760
CA5260E vs CA5422E
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
5V/μs
-
Gain Bandwidth Product
3 MHz
160 kHz
-3db Bandwidth
-
-
Current - Input Bias
-
2 pA
Voltage - Input Offset
2 mV
5 mV
Current - Supply
1.8mA (x2 Channels)
700μA
Current - Output / Channel
2.2 mA
5 mA
Voltage - Supply Span (Min)
4.5 V
22 V
Voltage - Supply Span (Max)
16 V
22 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
16-PDIP