Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation CA5422E
CA5422E
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 16DIP
Manufacturer:
Harris Corporation
Datasheet:
CA5422E Datasheet
History Price: $0.93000
In Stock: 6320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA5422E vs CA5260E
Part No
CA5422E
CA5260E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Intersil
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
-
5V/μs
Gain Bandwidth Product
160 kHz
3 MHz
-3db Bandwidth
-
-
Current - Input Bias
2 pA
-
Voltage - Input Offset
5 mV
2 mV
Current - Supply
700μA
1.8mA (x2 Channels)
Current - Output / Channel
5 mA
2.2 mA
Voltage - Supply Span (Min)
22 V
4.5 V
Voltage - Supply Span (Max)
22 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
8-PDIP