CAT9534YI-GT2
CAT9534YI-GT2
Obsolete
Description:  IC XPND 400KHZ I2C SMBUS 16TSSOP
Manufacturer:  onsemi
History Price: $1.13000
In Stock: 45600
CAT9534YI-GT2 vs CAT9534YI-G
Series
-
CAT9534
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Number of I/O
8
8
Interface
I2C, SMBus
I2C, SMBus
Interrupt Output
Yes
Yes
Features
POR
POR
Output Type
Push-Pull
Open Drain
Current - Output Source/Sink
10mA, 24mA
10mA, 24mA
Clock Frequency
400 kHz
400 kHz
Voltage - Supply
2.3V ~ 5.5V
2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
16-TSSOP