Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ NXP Semiconductors CBT3384DB,112
CBT3384DB,112
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
BUS DRIVER, CBT/FST/QS/5C/B SERI
Manufacturer:
NXP Semiconductors
Datasheet:
CBT3384DB,112 Datasheet
History Price: $0.20000
In Stock: 48300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CBT3384DB,112 vs CBTS3257D,112
Part No
CBT3384DB,112
CBTS3257D,112
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
74CBT
74CBTS
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Bus Switch
Multiplexer/Demultiplexer
Circuit
5 x 1:1
4 x 2:1
Independent Circuits
2
1
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-SSOP
16-SO