☰
CBT3384DB,112
CBT3384DB,112
Active
Description:  BUS DRIVER, CBT/FST/QS/5C/B SERI
Manufacturer:  NXP Semiconductors
History Price: $0.20000
In Stock: 33600
CBT3384DB,112 vs CBTS3306D,112
Series
74CBT
74CBTS
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Bus Switch
Bus Switch
Circuit
5 x 1:1
1 x 1:1
Independent Circuits
2
2
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-SSOP
8-SO