☰
CD4000BD
CD4000BD
Active
Description:  DUAL 3-INPUT NOR GATE & INVERTER
Manufacturer:  Harris Corporation
Datasheet:   CD4000BD Datasheet
History Price: $2.96000
In Stock: 41840
CD4000BD vs CD4082BD3
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
AND Gate
Number of Circuits
2
2
Number of Inputs
3
4
Features
-
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
5 μA
5 μA
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)