☰
CD4001BD
CD4001BD
Active
Description:  CMOS QUAD 2-INPUT NOR GATE
Manufacturer:  Harris Corporation
Datasheet:   CD4001BD Datasheet
History Price: Active
In Stock: 16160
CD4001BD vs CD4082BE
Part No
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
NOR Gate
AND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
-
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
5 μA
1 μA
Current - Output High, Low
3.4mA, 3.4mA
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
250ns @ 5V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-PDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)