Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Texas Instruments CD4001UBF
CD4001UBF
Active
Logic - Gates and Inverters
Description:
MILITARY 4-CH, 2-INPUT, 3-V TO 1
Manufacturer:
Texas Instruments
Datasheet:
CD4001UBF Datasheet
History Price: Active
In Stock: 23520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4001UBF vs CD4002BF
Part No
CD4001UBF
CD4002BF
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
NOR Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
3V ~ 18V
-
Current - Quiescent (Max)
5 μA
-
Current - Output High, Low
6.8mA, 6.8mA
-
Input Logic Level - Low
1V ~ 2.5V
-
Input Logic Level - High
4V ~ 12.5V
-
Max Propagation Delay @ V, Max CL
50ns @ 15V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-