☰
CD4002AK3
CD4002AK3
Active
Description:  CMOS DUAL 4-INPUT NOR GATE
Manufacturer:  Harris Corporation
Datasheet:   CD4002AK3 Datasheet
History Price: $19.69000
In Stock: 30240
CD4002AK3 vs CD4002BD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NOR Gate
Number of Circuits
-
2
Number of Inputs
-
4
Features
-
-
Voltage - Supply
-
3V ~ 18V
Current - Quiescent (Max)
-
5 μA
Current - Output High, Low
-
6.8mA, 6.8mA
Input Logic Level - Low
-
1.5V ~ 4V
Input Logic Level - High
-
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
-
90ns @ 15V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-SOIC
Package / Case
-
14-SOIC (0.154", 3.90mm Width)