Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ onsemi CD4002BCN
CD4002BCN
Obsolete
Logic - Gates and Inverters
Description:
IC GATE NOR 2CH 4-INP 14DIP
Manufacturer:
onsemi
Datasheet:
CD4002BCN Datasheet
History Price: Obsolete
In Stock: 14100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4002BCN vs CD4082BD
Part No
CD4002BCN
CD4082BD
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
onsemi
Harris Corporation
Series
4000B
-
Packaging
Bag
Bulk
Status
Obsolete
Active
Logic Type
NOR Gate
AND Gate
Number of Circuits
2
2
Number of Inputs
4
4
Features
-
-
Voltage - Supply
3V ~ 15V
3V ~ 18V
Current - Quiescent (Max)
1 μA
5 μA
Current - Output High, Low
3.4mA, 3.4mA
6.8mA, 6.8mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
70ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-MDIP
14-CDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)