☰
CD4002BCN
CD4002BCN
Obsolete
Description:  IC GATE NOR 2CH 4-INP 14DIP
Manufacturer:  onsemi
Datasheet:   CD4002BCN Datasheet
History Price: Obsolete
In Stock: 14100
CD4002BCN vs CD4093BK
Manufacturer
Series
4000B
-
Packaging
Bag
Bulk
Status
Obsolete
Active
Logic Type
NOR Gate
NAND Gate
Number of Circuits
2
4
Number of Inputs
4
2
Features
-
Schmitt Trigger
Voltage - Supply
3V ~ 15V
3V ~ 18V
Current - Quiescent (Max)
1 μA
20 μA
Current - Output High, Low
3.4mA, 3.4mA
6.8mA, 6.8mA
Input Logic Level - Low
1.5V ~ 4V
2.8V ~ 9.6V
Input Logic Level - High
3.5V ~ 11V
3.6V ~ 12.7V
Max Propagation Delay @ V, Max CL
70ns @ 15V, 50pF
130ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-MDIP
14-CFP
Package / Case
14-DIP (0.300", 7.62mm)
14-CFlatPack