☰
CD4002BF
CD4002BF
Active
Description:  CD4002B-MIL CMOS DUAL 4-INPUT NO
Manufacturer:  Texas Instruments
Datasheet:   CD4002BF Datasheet
History Price: Active
In Stock: 42800
CD4002BF vs CD4093BCMX
Manufacturer
Series
-
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
-
NAND Gate
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
Schmitt Trigger
Voltage - Supply
-
3V ~ 15V
Current - Quiescent (Max)
-
1 μA
Current - Output High, Low
-
3.4mA, 3.4mA
Input Logic Level - Low
-
1.5V ~ 4.5V
Input Logic Level - High
-
3.5V ~ 10.5V
Max Propagation Delay @ V, Max CL
-
160ns @ 15V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-SOIC
Package / Case
-
14-SOIC (0.154", 3.90mm Width)