Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Texas Instruments CD4002BF
CD4002BF
Active
Logic - Gates and Inverters
Description:
CD4002B-MIL CMOS DUAL 4-INPUT NO
Manufacturer:
Texas Instruments
Datasheet:
CD4002BF Datasheet
History Price: Active
In Stock: 42800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4002BF vs CD4093BK
Part No
CD4002BF
CD4093BK
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
Schmitt Trigger
Voltage - Supply
-
3V ~ 18V
Current - Quiescent (Max)
-
20 μA
Current - Output High, Low
-
6.8mA, 6.8mA
Input Logic Level - Low
-
2.8V ~ 9.6V
Input Logic Level - High
-
3.6V ~ 12.7V
Max Propagation Delay @ V, Max CL
-
130ns @ 15V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-CFP
Package / Case
-
14-CFlatPack