☰
CD4007CM
CD4007CM
Obsolete
Description:  IC INVERTER COMP PR DUAL 14SOIC
Manufacturer:  onsemi
Datasheet:   CD4007CM Datasheet
History Price: Obsolete
In Stock: 960
CD4007CM vs CD40182BD
Manufacturer
Series
4000B
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Complementary Pair Plus Inverter
Arithmetic Logic Unit
Supply Voltage
3V ~ 15V
3V ~ 18V
Number of Bits
3
4
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
16-CERDIP