Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi CD4007CM
CD4007CM
Obsolete
Logic - Specialty Logic
Description:
IC INVERTER COMP PR DUAL 14SOIC
Manufacturer:
onsemi
Datasheet:
CD4007CM Datasheet
History Price: Obsolete
In Stock: 960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4007CM vs CD4038BFX
Part No
CD4007CM
CD4038BFX
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Complementary Pair Plus Inverter
Logic Adder
Supply Voltage
3V ~ 15V
3V ~ 18V
Number of Bits
3
3
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
16-CERDIP