Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Harris Corporation CD4007UBD
CD4007UBD
Active
Logic - Specialty Logic
Description:
CMOS TRIPLE 1-INPUT INVERT GATE
Manufacturer:
Harris Corporation
Datasheet:
CD4007UBD Datasheet
History Price: $1.85000
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4007UBD vs CD4560BF
Part No
CD4007UBD
CD4560BF
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
Harris Corporation
Harris Corporation
Series
4000B
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Complementary Pair Plus Inverter
NBCD Adder
Supply Voltage
3V ~ 18V
3V ~ 18V
Number of Bits
3
4
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
16-CERDIP