☰
CD4008BD3
CD4008BD3
Active
Description:  4-BIT FULL ADDER
Manufacturer:  Harris Corporation
Datasheet:   CD4008BD3 Datasheet
History Price: $17.95000
In Stock: 13360
CD4008BD3 vs CD40117BME4
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Full Adder
Programmable Terminator
Supply Voltage
3V ~ 18V
3V ~ 18V
Number of Bits
4
8
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CERDIP
14-SOIC