☰
CD40102BD
CD40102BD
Active
Description:  IC BCD COUNTER DUAL 4BIT 16CDIP
Manufacturer:  Harris Corporation
Datasheet:   CD40102BD Datasheet
History Price: $4.32000
In Stock: 560
CD40102BD vs CD4522BMT
Series
-
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
BCD Counter
Divide-by-N
Direction
Down
Down
Number of Elements
2
1
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
-
Count Rate
4.8 MHz
8 MHz
Trigger Type
Positive Edge
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC