Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Texas Instruments CD40102BE
CD40102BE
Active
Logic - Counters, Dividers
Description:
IC BCD COUNTER DUAL 4-BIT 16DIP
Manufacturer:
Texas Instruments
Datasheet:
CD40102BE Datasheet
History Price: $1.68000
In Stock: 43680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD40102BE vs CD4520BD3
Part No
CD40102BE
CD4520BD3
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
4000B
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
BCD Counter
Binary Counter
Direction
Down
Up
Number of Elements
2
2
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
2.4 MHz
8 MHz
Trigger Type
Positive Edge
-
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 105 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-CDIP