☰
CD40102BE
CD40102BE
Active
Description:  IC BCD COUNTER DUAL 4-BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD40102BE Datasheet
History Price: $1.68000
In Stock: 43680
CD40102BE vs CD4520BME4
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Discontinued
Logic Type
BCD Counter
Binary Counter
Direction
Down
Up
Number of Elements
2
2
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
2.4 MHz
8 MHz
Trigger Type
Positive Edge
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 105 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC